Mini-Circuits RF Filters ADCH-1220-75+

Description
RF FILTER BANDPASS 612.5MHZ 6SMD
Request a Quote Datasheet
Description
RF FILTER BANDPASS 612.5MHZ 6SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-ADCH-1220-75+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 612.5MHZ 6SMD

RF FILTER BANDPASS 612.5MHZ 6SMD

Buy Now Datasheet
RF Filters - 3157-ADCH-1220-75+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 612.5MHZ 6SMD

RF FILTER BANDPASS 612.5MHZ 6SMD

Buy Now Datasheet
RF Filters - 3157-ADCH-1220-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 612.5MHZ 6SMD

RF FILTER BANDPASS 612.5MHZ 6SMD

Buy Now Datasheet
RF Filters ADCH-1220-75+
RF CHOKES

RF CHOKES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-ADCH-1220-75+DKR-ND ADCH-1220-75+
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Band Pass
Fc 612 MHz 612 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 to 36GHz – Band Pass Filter - UIYBPF3714B - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 3.20E7 to 3.60E7 kHz
View Details
Passive Glass 0.5 GHz Surface Mount Highpass Filter - MFHP-00021GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 500 to 30000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details