The CBP2-1090C+ is a surface mount ceramic resonator bandpass filter designed for 50Ω systems with a center frequency of 1090 MHz and a passband from 980 to 1200 MHz. It features a typical insertion loss of 1.4 dB and a minimum return loss of 10 dB within the passband. Lower stopband rejection is 60 dB typical from DC to 800 MHz, and upper stopband rejection is 50 dB typical from 1500 to 2100 MHz. The device operates from -40°C to +85°C and handles up to 8 W of passband power at +25°C, decreasing linearly to 2 W at +85°C. It is housed in a miniature shielded package with a lead finish of electroless nickel immersion gold and meets RoHS compliance. The environmental rating is ENV54.
All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process.
CERAMIC BPF, 980-1200 MHZ, 50
CERAMIC BPF, 980-1200 MHZ, 50
CERAMIC BPF, 980-1200 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP2-1090C+ | 3157-CBP2-1090C+DKR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 980 - 1200 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1090 dB | 2 dB |