Mini-Circuits Ceramic Resonator Band Pass Filter, 645 - 695 MHz, 50Ω CBP-670F+

Description
CBP-670F+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection, low insertion loss for use in digital television, point-to-point radio and test and measurements.
Request a Quote Datasheet
Description
CBP-670F+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection, low insertion loss for use in digital television, point-to-point radio and test and measurements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 645 - 695 MHz, 50Ω - CBP-670F+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 645 - 695 MHz, 50Ω
CBP-670F+
Ceramic Resonator Band Pass Filter, 645 - 695 MHz, 50Ω CBP-670F+
CBP-670F+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection, low insertion loss for use in digital television, point-to-point radio and test and measurements.

CBP-670F+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection, low insertion loss for use in digital television, point-to-point radio and test and measurements.

Supplier's Site Datasheet
RF Filters - 3157-CBP-670F+TR-ND - DigiKey
Thief River Falls, MN, United States
BANDPASS FLTR / SURF MT / ROHS

BANDPASS FLTR / SURF MT / ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-670F+ 3157-CBP-670F+TR-ND
Product Name Ceramic Resonator Band Pass Filter, 645 - 695 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 670 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-BLP-21.4+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 22000 kHz
View Details
LTCC Band Pass Filter, 950 - 2200 MHz, 50Ω - BFCG-162W+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 1575 dB
View Details
4 suppliers