Mini-Circuits RF Filters EQY-12-24+

Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-EQY-12-24+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-12-24+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 8TFDFN

RF FILTER 8TFDFN

Buy Now Datasheet
RF Filters - 3157-EQY-12-24+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 8TFDFN

RF FILTER 8TFDFN

Buy Now Datasheet
Filters -RF Filters - EQY-12-24+ - Win Source Electronics
Laguna Hills, CA, United States
Filters -RF Filters
EQY-12-24+
Filters -RF Filters EQY-12-24+
Manufacturer: Mini-Circuits Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)

Manufacturer: Mini-Circuits
Category: Filters -RF Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
RF Filters - EQY-12-24+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-12-24+
RF Filters EQY-12-24+
RF FILTER 12 DB 8TFDFN

RF FILTER 12 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-EQY-12-24+TR-ND EQY-12-24+ EQY-12-24+
Product Name RF Filters Filters -RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

10 to 20GHz – Band Pass Filter - UIYBPF6214A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 25000 MHz
Bandwidth 1.00E7 to 2.00E7 kHz
View Details
Band Pass Filter - 5o26155650 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 2545 to 2655 MHz
View Details
1200-1220MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1210/20)-2026S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 4500 MHz
Insertion Loss 1.8 dB
View Details
MFBP-00007PSM, Passive GaAs MMIC 10.25-18.25 GHz Bandpass Filter - MFBP-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 to 18250 MHz
View Details