RBP-135+ is a metal-shielded bandpass filter designed for 50Ω systems with a passband of 120 to 150 MHz. It features a compact CASE STYLE GP731 measuring 0.35" x 0.35" x 0.100", with eight ground pins and RF input/output terminals. The filter provides typ. 1.3:1 VSWR in the passband, insertion loss of 2.26 dB at 120 MHz and 2.28 dB at 150 MHz, and linear phase deviation of ±0.89° at Fc ±15 MHz. It offers high rejection beyond 85 MHz and 210 MHz, operates from -40°C to 85°C, and handles up to 0.5 W RF power at 25°C. The device is aqueous washable and RoHS compliant.
Lumped LC Band Pass Filter, 120 - 150 MHz, 50Ω
135MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead
RF FILTER BAND PASS 135MHZ 8SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-135+ | 3157-RBP-135+TR-ND | RBP-135+ |
| Product Name | Lumped LC Band Pass Filter, 120 - 150 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |