Mini-Circuits Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω SXBP-70+

Description
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω - SXBP-70+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω
SXBP-70+
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω SXBP-70+
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω

Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-70+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 63 - 77 MHZ, 50

LUMPED LC BPF, 63 - 77 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SXBP-70+DKR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 63 - 77 MHZ, 50

LUMPED LC BPF, 63 - 77 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SXBP-70+CT-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 63 - 77 MHZ, 50

LUMPED LC BPF, 63 - 77 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-70+ 3157-SXBP-70+TR-ND
Product Name Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-3100D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 6650 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 2750 - 2930 MHz, 50Ω - BFCN-2840+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2840 dB
View Details
3 suppliers
LTCC Band Pass Filter, 7500 - 8800 MHz, 50Ω - BFHK-8501+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.1 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - BBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
2 suppliers