Mini-Circuits LTCC Band Pass Filter, 2750 - 2950 MHz, 50Ω BFCN-2850+

Description
Mini-Circuits’ BFCN-2850+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 200 MHz passband, these units offer low insertion loss and good rejection.
Request a Quote Datasheet
Description
Mini-Circuits’ BFCN-2850+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 200 MHz passband, these units offer low insertion loss and good rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2750 - 2950 MHz, 50Ω - BFCN-2850+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2750 - 2950 MHz, 50Ω
BFCN-2850+
LTCC Band Pass Filter, 2750 - 2950 MHz, 50Ω BFCN-2850+
Mini-Circuits’ BFCN-2850+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 200 MHz passband, these units offer low insertion loss and good rejection.

Mini-Circuits’ BFCN-2850+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 200 MHz passband, these units offer low insertion loss and good rejection.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCN-2850+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-2850+TR-ND
Ceramic Filters 3157-BFCN-2850+TR-ND
2.85GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead

2.85GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-2850+
BFCN-2850+
Ceramic Filters - BFCN-2850+ BFCN-2850+
Manufacturer: Mini-Circuits Win Source Part Number: 819278-BFCN-2850+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 819278-BFCN-2850+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - BFCN-2850+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCN-2850+
Ceramic Filters BFCN-2850+
LTCC BAND PASS FILTER, 2750 - 29

LTCC BAND PASS FILTER, 2750 - 29

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCN-2850+ 3157-BFCN-2850+TR-ND BFCN-2850+ BFCN-2850+
Product Name LTCC Band Pass Filter, 2750 - 2950 MHz, 50Ω Ceramic Filters Ceramic Filters - BFCN-2850+ Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2850 dB 4 dB 4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 170 - 185 MHz, 50Ω - BPF-B177+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Filters - 3157-LFCN-160+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 230 MHz
View Details
LTCC Band Pass Filter, 2720 - 3570 MHz, 50Ω - BFCN-3115+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3115 dB
View Details
4 suppliers
Thin Film Band Pass Filter, 26500 - 29500 MHz, 50Ω - ABF-28G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 1.6 dB
View Details