Mini-Circuits Phase-Stable Flex Cable, DC-26.5 GHz, 3.0 ft. (0.9m) CBN-3FT-SMSM+

Description
The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance as well as spring-back. Difficult routing challenges have been greatly simplified while maintaining improved attenuation and unparalleled RF stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-SMSM+ SMA-Male to SMA-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This flexible cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available from 1 to 15 feet long; for custom lengths, please contact the Mini-Circuits Sales Department. REV. B ECO-025415 CBN-XX-SMSM+ MCL NY 250506 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN Series 50Ω DC to 26.5 GHz SMA-Male to SMA-Male
Request a Quote
Description
The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance as well as spring-back. Difficult routing challenges have been greatly simplified while maintaining improved attenuation and unparalleled RF stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-SMSM+ SMA-Male to SMA-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This flexible cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available from 1 to 15 feet long; for custom lengths, please contact the Mini-Circuits Sales Department. REV. B ECO-025415 CBN-XX-SMSM+ MCL NY 250506 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN Series 50Ω DC to 26.5 GHz SMA-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBN-3FT-SMSM+ is a 50Ω coaxial phase-stable flex cable with SMA-male connectors on both ends, designed for applications requiring extreme flexibility and RF stability from DC to 26.5 GHz. It is 3 feet (0.91 meters) long and features a PUR blue jacket, stranded silver-plated copper center conductor, PTFE dielectric, and silver-plated copper shielding. The cable has a minimum bend radius of 16 mm for installation and 50 mm for repeated flexing, operates from -40°C to +85°C, and provides 90 dB shielding effectiveness. Attenuation at 26.5 GHz is 76.85 dB per 100 feet, with a velocity of propagation of 74% and return loss exceeding 35.0 dB. The cable is RoHS compliant and meets environmental rating ENV149.

Datasheet Summary
Powered by GS/AI

The CBN-3FT-SMSM+ is a 50Ω coaxial phase-stable flex cable with SMA-male connectors on both ends, designed for applications requiring extreme flexibility and RF stability from DC to 26.5 GHz. It is 3 feet (0.91 meters) long and features a PUR blue jacket, stranded silver-plated copper center conductor, PTFE dielectric, and silver-plated copper shielding. The cable has a minimum bend radius of 16 mm for installation and 50 mm for repeated flexing, operates from -40°C to +85°C, and provides 90 dB shielding effectiveness. Attenuation at 26.5 GHz is 76.85 dB per 100 feet, with a velocity of propagation of 74% and return loss exceeding 35.0 dB. The cable is RoHS compliant and meets environmental rating ENV149.

Suppliers

Company
Product
Description
Supplier Links
Phase-Stable Flex Cable, DC-26.5 GHz, 3.0 ft. (0.9m) - CBN-3FT-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Phase-Stable Flex Cable, DC-26.5 GHz, 3.0 ft. (0.9m)
CBN-3FT-SMSM+
Phase-Stable Flex Cable, DC-26.5 GHz, 3.0 ft. (0.9m) CBN-3FT-SMSM+
The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance as well as spring-back. Difficult routing challenges have been greatly simplified while maintaining improved attenuation and unparalleled RF stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-SMSM+ SMA-Male to SMA-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This flexible cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available from 1 to 15 feet long; for custom lengths, please contact the Mini-Circuits Sales Department. REV. B ECO-025415 CBN-XX-SMSM+ MCL NY 250506 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN Series 50Ω DC to 26.5 GHz SMA-Male to SMA-Male

The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance as well as spring-back. Difficult routing challenges have been greatly simplified while maintaining improved attenuation and unparalleled RF stability. Whether your application is packaged device characterization on the bench, circuit-level breadboarding, the interconnection of RF equipment in a lab or production environment, or deliverable products where space limitations exist, CBN is the correct choice when extreme flexibility and RF stability is of primary concern. The CBN-XX-SMSM+ SMA-Male to SMA-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This flexible cable provides excellent phase and amplitude stability as well as flexibility. These cables are presently available from 1 to 15 feet long; for custom lengths, please contact the Mini-Circuits Sales Department. REV. B ECO-025415 CBN-XX-SMSM+ MCL NY 250506 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Phase-Stable Flex Cables CBN Series 50Ω DC to 26.5 GHz SMA-Male to SMA-Male

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBN-3FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBN-3FT-SMSM+-ND
Coaxial Cables (RF) 3157-CBN-3FT-SMSM+-ND
PHASE-STABLE FLEX CABLE

PHASE-STABLE FLEX CABLE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBN-3FT-SMSM+ 3157-CBN-3FT-SMSM+-ND
Product Name Phase-Stable Flex Cable, DC-26.5 GHz, 3.0 ft. (0.9m) Coaxial Cables (RF)
Application Instrumentation and Control RF
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers