Mini-Circuits Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL3NMQ-NM+

Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL3NMQ-NM+ is a 50Ω flexible test cable with N-male connectors on both ends, designed for DC to 18 GHz applications in production test, R&D, and field RF environments. It measures 3 ft (0.91 m) in length and features a blue FEP jacket with triple shielding for >100 dB shielding effectiveness. The cable has an operating temperature range of -55°C to +105°C, stainless steel connectors, and a maximum power handling of 180 W at 6 GHz, decreasing to 88 W at 18 GHz. Insertion loss ranges from 0.6 dB at 2.5 GHz to 2.5 dB at 18 GHz, with return loss exceeding 17 dB across the band. Physical dimensions are 22.35 mm (A), 19.05 mm (B), and 156 grams in weight.

Datasheet Summary
Powered by GS/AI

CBL3NMQ-NM+ is a 50Ω flexible test cable with N-male connectors on both ends, designed for DC to 18 GHz applications in production test, R&D, and field RF environments. It measures 3 ft (0.91 m) in length and features a blue FEP jacket with triple shielding for >100 dB shielding effectiveness. The cable has an operating temperature range of -55°C to +105°C, stainless steel connectors, and a maximum power handling of 180 W at 6 GHz, decreasing to 88 W at 18 GHz. Insertion loss ranges from 0.6 dB at 2.5 GHz to 2.5 dB at 18 GHz, with return loss exceeding 17 dB across the band. Physical dimensions are 22.35 mm (A), 19.05 mm (B), and 156 grams in weight.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-NM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
CBL3NMQ-NM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) CBL3NMQ-NM+
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL3NMQ-NM+
Product Name Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-2M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers