Mini-Circuits Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) CBL-2M-SMSM+

Description
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
Request a Quote Datasheet
Description
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
CBL-2M-SMSM+
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) CBL-2M-SMSM+
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)

Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-2M-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-2M-SMSM+-ND
Coaxial Cables (RF) 3157-CBL-2M-SMSM+-ND
COAX CBL SMA TO SMA 6.6'

COAX CBL SMA TO SMA 6.6'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-2M-SMSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-2M-SMSM+
Cable Assemblies - Coaxial Cables (RF) CBL-2M-SMSM+
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-2M-SMSM+ 3157-CBL-2M-SMSM+-ND CBL-2M-SMSM+
Product Name Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers