Mini-Circuits Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) CBL-2M-NMNM+

Description
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-2M-NMNM+ is a 2-meter test cable with N-type male connectors, designed for DC to 18 GHz applications. It features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple-shield construction with aluminum-polyimide tape and two copper braids, and a blue FEP jacket. The cable has a case style GM1106-6.56, measures 22.35 mm in diameter and 19.05 mm in width, and weighs 225 grams. Operating and storage temperature range is -55 °C to +105 °C. Insertion loss ranges from 1.2 dB at 2.5 GHz to 5.0 dB at 18 GHz. Return loss exceeds 22 dB from 6 GHz to 18 GHz. Power handling decreases from 891 W at 0.4 GHz to 88 W at 18 GHz. Shielding effectiveness is greater than 100 dB.

Datasheet Summary
Powered by GS/AI

CBL-2M-NMNM+ is a 2-meter test cable with N-type male connectors, designed for DC to 18 GHz applications. It features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple-shield construction with aluminum-polyimide tape and two copper braids, and a blue FEP jacket. The cable has a case style GM1106-6.56, measures 22.35 mm in diameter and 19.05 mm in width, and weighs 225 grams. Operating and storage temperature range is -55 °C to +105 °C. Insertion loss ranges from 1.2 dB at 2.5 GHz to 5.0 dB at 18 GHz. Return loss exceeds 22 dB from 6 GHz to 18 GHz. Power handling decreases from 891 W at 0.4 GHz to 88 W at 18 GHz. Shielding effectiveness is greater than 100 dB.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)
CBL-2M-NMNM+
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) CBL-2M-NMNM+
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)

Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-2M-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-2M-NMNM+-ND
Coaxial Cables (RF) 3157-CBL-2M-NMNM+-ND
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Buy Now Datasheet
Precision Test Cable, 18.0 Ghz Connector Type Mini-Circuits - 54AH2814 - Newark, An Avnet Company
Chicago, IL, United States
Precision Test Cable, 18.0 Ghz Connector Type Mini-Circuits
54AH2814
Precision Test Cable, 18.0 Ghz Connector Type Mini-Circuits 54AH2814
PRECISION TEST CABLE, 18.0 GHZ CONNECTOR TYPE: N

PRECISION TEST CABLE, 18.0 GHZ CONNECTOR TYPE: N

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-2M-NMNM+ 3157-CBL-2M-NMNM+-ND 54AH2814
Product Name Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) Coaxial Cables (RF) Precision Test Cable, 18.0 Ghz Connector Type Mini-Circuits
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers