Mini-Circuits Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ 047-3SMPSM+

Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side). The 047 Series Cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side). The 047 Series Cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 047-3SMPSM+ is a 50Ω Hand-Flex™ coaxial cable, 3 inches long, with SMP-female to SMA-male connectors, designed for RF interconnects in tight spaces. It supports frequencies from DC to 18 GHz, with insertion loss up to 1.19 dB at 18 GHz and return loss of 17 dB minimum at 10-18 GHz. The cable has a minimum bend radius of 3.2 mm and handles up to 4.5 W at 18 GHz. Construction includes a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP jacket. Connectors feature gold-plated stainless steel bodies and brass center pins. Operating and storage temperatures range from -45°C to 85°C. The cable meets MIL-STD-348 for connector interfaces.

Datasheet Summary
Powered by GS/AI

The 047-3SMPSM+ is a 50Ω Hand-Flex™ coaxial cable, 3 inches long, with SMP-female to SMA-male connectors, designed for RF interconnects in tight spaces. It supports frequencies from DC to 18 GHz, with insertion loss up to 1.19 dB at 18 GHz and return loss of 17 dB minimum at 10-18 GHz. The cable has a minimum bend radius of 3.2 mm and handles up to 4.5 W at 18 GHz. Construction includes a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP jacket. Connectors feature gold-plated stainless steel bodies and brass center pins. Operating and storage temperatures range from -45°C to 85°C. The cable meets MIL-STD-348 for connector interfaces.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.047
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″
047-3SMPSM+
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ 047-3SMPSM+
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side). The 047 Series Cables are available in variety of length to meet your requirements.

The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side). The 047 Series Cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-047-3SMPSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-047-3SMPSM+-ND
Coaxial Cables (RF) 3157-047-3SMPSM+-ND
"COAX CABLE SMA TO SMP 3"""

"COAX CABLE SMA TO SMP 3"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 047-3SMPSM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
047-3SMPSM+
Cable Assemblies - Coaxial Cables (RF) 047-3SMPSM+
CBL ASSY SMA-SMP PLUG-JACK 3"

CBL ASSY SMA-SMP PLUG-JACK 3"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 047-3SMPSM+ 3157-047-3SMPSM+-ND 047-3SMPSM+
Product Name Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
USB CABLE 11 FT RoHS - USB-CBL-AB-11+ - Mini-Circuits
Specs
Product Type Serial; USB
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers