Mini-Circuits Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) CBL-2FT-SMNM+

Description
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-2FT-SMNM+ is a 2-foot (0.61-meter) RF test cable with SMA male and N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are made of passivated stainless steel with gold-plated beryllium copper centers and PTFE dielectrics. The cable operates from -55 °C to +105 °C, provides insertion loss of up to 1.75 dB at 18 GHz, return loss of at least 17 dB above 6 GHz, and shielding effectiveness greater than 100 dB. Its power handling ranges from 88 W at 18 GHz to 891 W at 0.4 GHz. The case style is GM1105-2, with overall dimensions of 10.67 mm in diameter and 7.92 mm in boot length, weighing 95 grams.

Datasheet Summary
Powered by GS/AI

CBL-2FT-SMNM+ is a 2-foot (0.61-meter) RF test cable with SMA male and N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are made of passivated stainless steel with gold-plated beryllium copper centers and PTFE dielectrics. The cable operates from -55 °C to +105 °C, provides insertion loss of up to 1.75 dB at 18 GHz, return loss of at least 17 dB above 6 GHz, and shielding effectiveness greater than 100 dB. Its power handling ranges from 88 W at 18 GHz to 891 W at 0.4 GHz. The case style is GM1105-2, with overall dimensions of 10.67 mm in diameter and 7.92 mm in boot length, weighing 95 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
CBL-2FT-SMNM+
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) CBL-2FT-SMNM+
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)

Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-2FT-SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-2FT-SMNM+-ND
Coaxial Cables (RF) 3157-CBL-2FT-SMNM+-ND
"COAX CBL SMA TO N-TYPE 24"""

"COAX CBL SMA TO N-TYPE 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-2FT-SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-2FT-SMNM+
Cable Assemblies - Coaxial Cables (RF) CBL-2FT-SMNM+
CBL ASSY SMA-NTYPE PLUG-PLUG 24"

CBL ASSY SMA-NTYPE PLUG-PLUG 24"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-2FT-SMNM+ 3157-CBL-2FT-SMNM+-ND CBL-2FT-SMNM+
Product Name Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers