Mini-Circuits Flexible Test Cable, 18.0 GHz, 48.0″ ULC-4FT-NMNM+

Description
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULC-4FT-NMNM+ is an ultra-flexible test cable designed for DC to 18 GHz applications, featuring N-type male connectors on both ends and a 4-foot length. It has a static bend radius of 0.75 inch and a dynamic bend radius of 2.0 inches, with performance qualified for 20,000 flexure cycles. The cable uses a triple-shielded construction with FEP jacketing and stainless steel connectors with gold-plated beryllium copper centers. It operates from -55 °C to +85 °C and handles up to 210 W at 2 GHz, 120 W at 6 GHz, 82 W at 12 GHz, and 67 W at 18 GHz. Its case style is NS2208-4, with overall dimensions of 20.62 × 19.05 × 3.81 mm and a weight of 84 grams.

Datasheet Summary
Powered by GS/AI

The ULC-4FT-NMNM+ is an ultra-flexible test cable designed for DC to 18 GHz applications, featuring N-type male connectors on both ends and a 4-foot length. It has a static bend radius of 0.75 inch and a dynamic bend radius of 2.0 inches, with performance qualified for 20,000 flexure cycles. The cable uses a triple-shielded construction with FEP jacketing and stainless steel connectors with gold-plated beryllium copper centers. It operates from -55 °C to +85 °C and handles up to 210 W at 2 GHz, 120 W at 6 GHz, 82 W at 12 GHz, and 67 W at 18 GHz. Its case style is NS2208-4, with overall dimensions of 20.62 × 19.05 × 3.81 mm and a weight of 84 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 48.0″
ULC-4FT-NMNM+
Flexible Test Cable, 18.0 GHz, 48.0″ ULC-4FT-NMNM+
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number ULC-4FT-NMNM+
Product Name Flexible Test Cable, 18.0 GHz, 48.0″
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-6FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz, 1.0 ft. (0.3m) - CBN-1FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers