Mini-Circuits Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) CBL-20FT-NMNM+

Description
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m)
Request a Quote Datasheet
Description
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m)
CBL-20FT-NMNM+
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) CBL-20FT-NMNM+
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m)

Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-20FT-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-20FT-NMNM+-ND
Coaxial Cables (RF) 3157-CBL-20FT-NMNM+-ND
COAX CBL N-TYPE TO N-TYPE 20'

COAX CBL N-TYPE TO N-TYPE 20'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-20FT-NMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-20FT-NMNM+
Cable Assemblies - Coaxial Cables (RF) CBL-20FT-NMNM+
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-20FT-NMNM+ 3157-CBL-20FT-NMNM+-ND CBL-20FT-NMNM+
Product Name Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 20 ft (60.96 dm) 20 ft (60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details