Mini-Circuits Attenuators BW-V10-1W54+

Description
10 DB FIXED ATT, DC - 50000 MHZ
Request a Quote Datasheet
Description
10 DB FIXED ATT, DC - 50000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-V10-1W54+-ND - DigiKey
Thief River Falls, MN, United States
10 DB FIXED ATT, DC - 50000 MHZ

10 DB FIXED ATT, DC - 50000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-V10-1W54+-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-HAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details