Mini-Circuits Attenuators KAT-7+

Description
RF Attenuators 7dB 0Hz ~ 43.5GHz 50 Ohms 1.3W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 43.5GHz 50 Ohms 1.3W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-7+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-7+CT-ND
Attenuators 3157-KAT-7+CT-ND
RF Attenuators 7dB 0Hz ~ 43.5GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 43.5GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-7+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-7+TR-ND
Attenuators 3157-KAT-7+TR-ND
RF Attenuators 7dB 0Hz ~ 43.5GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 43.5GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-7+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 43.5GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 43.5GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-7+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-7+
Attenuators KAT-7+
RF Attenuators 7dB 0 Hz ~ 43.5 GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

RF Attenuators 7dB 0 Hz ~ 43.5 GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-7+CT-ND KAT-7+
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-BW-S15W2+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details