Mini-Circuits Attenuators BW-S3W20+

Description
FXD ATTEN / SMA / 3DB 20W ROHS
Request a Quote Datasheet
Description
FXD ATTEN / SMA / 3DB 20W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S3W20+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN / SMA / 3DB 20W ROHS

FXD ATTEN / SMA / 3DB 20W ROHS

Buy Now Datasheet
Attenuators - BW-S3W20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S3W20+
Attenuators BW-S3W20+
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 20W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 20W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S3W20+-ND BW-S3W20+
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-HAT-7A+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details