Mini-Circuits 50OHM Attenuator RCAT-10+

Description
RF ATTENUATOR 10DB 50OHM 4SMD, Product overview: RCAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RCAT-10+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 10DB 50OHM 4SMD, Product overview: RCAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RCAT-10+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-RCAT-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-RCAT-10+
50OHM Attenuator 852-RCAT-10+
RF ATTENUATOR 10DB 50OHM 4SMD, Product overview: RCAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RCAT-10+ can be used for catalog matching and distributor lookup.

RF ATTENUATOR 10DB 50OHM 4SMD, Product overview: RCAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RCAT-10+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - RCAT-10+
835132-RCAT-10+
Attenuators - RCAT-10+ 835132-RCAT-10+
Manufacturer: Mini-Circuits Win Source Part Number: 835132-RCAT-10+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 835132-RCAT-10+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Attenuators - 3157-RCAT-10+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 2W 4-SMD, No Lead

RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 2W 4-SMD, No Lead

Buy Now Datasheet
Attenuators - 3157-RCAT-10+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 2W 4-SMD, No Lead

RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 2W 4-SMD, No Lead

Buy Now Datasheet
Attenuators - 3157-RCAT-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 2W 4-SMD, No Lead

RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 2W 4-SMD, No Lead

Buy Now Datasheet
Attenuators - RCAT-10+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
RCAT-10+
Attenuators RCAT-10+
RF Attenuators 10dB 0 Hz ~ 20 GHz 50 Ohms 2W 4-SMD, No Lead

RF Attenuators 10dB 0 Hz ~ 20 GHz 50 Ohms 2W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-RCAT-10+ 835132-RCAT-10+ 3157-RCAT-10+TR-ND RCAT-10+
Product Name 50OHM Attenuator Attenuators - RCAT-10+ Attenuators Attenuators
Frequency 0.0 to 20 GHz 0.0 to 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details