kTB Solutions Fixed Attenuators NFA18K2

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA18K2 is a fixed coaxial attenuator designed for use in wireless, radar, and laboratory test applications, operating from DC to 18 GHz with 50 Ω impedance. It handles up to 200 W average power at 25°C, derated linearly to 10 W at 120°C, and supports peak power of 5 kW for 5 µs pulses at 2% duty cycle up to 12.4 GHz, or 1 kW at 18 GHz with 10% duty cycle. Attenuation ranges from 10 to 60 dB. The device features N-type male and female connectors, operates from -55°C to +125°C, and measures 203 × 120 × 110 mm excluding connectors. VSWR ranges from 1.20 to 1.45 depending on frequency and attenuation setting, and attenuation accuracy varies from ±0.7 dB to ±3.5 dB across the band.

Datasheet Summary
Powered by GS/AI

The NFA18K2 is a fixed coaxial attenuator designed for use in wireless, radar, and laboratory test applications, operating from DC to 18 GHz with 50 Ω impedance. It handles up to 200 W average power at 25°C, derated linearly to 10 W at 120°C, and supports peak power of 5 kW for 5 µs pulses at 2% duty cycle up to 12.4 GHz, or 1 kW at 18 GHz with 10% duty cycle. Attenuation ranges from 10 to 60 dB. The device features N-type male and female connectors, operates from -55°C to +125°C, and measures 203 × 120 × 110 mm excluding connectors. VSWR ranges from 1.20 to 1.45 depending on frequency and attenuation setting, and attenuation accuracy varies from ±0.7 dB to ±3.5 dB across the band.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA18K2 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA18K2
Fixed Attenuators NFA18K2
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA18K2
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1850 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Fixed Attenuators - NFA0602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 1 to 30 dB
View Details
Digitally Controlled Attenuators - NDA-4000-8000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details