Mini-Circuits Attenuators VAT-30A+

Description
30 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
30 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-30A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-30A+-ND
Attenuators 3157-VAT-30A+-ND
30 DB FIXED ATT, DC - 6000 MHZ

30 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - VAT-30A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
VAT-30A+
RF and Wireless - Attenuators VAT-30A+
30 DB FIXED ATT, DC - 6000 MHZ

30 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site
Attenuators - VAT-30A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-30A+
Attenuators VAT-30A+
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-VAT-30A+-ND VAT-30A+ VAT-30A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-BW-V10-1W54+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.4mm In-Line Module
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details