Mini-Circuits Attenuators BW-N30W50+

Description
FXD ATTEN /N / 30DB 50W ROHS
Request a Quote Datasheet
Description
FXD ATTEN /N / 30DB 50W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N30W50+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN /N / 30DB 50W ROHS

FXD ATTEN /N / 30DB 50W ROHS

Buy Now Datasheet
Attenuators - BW-N30W50+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N30W50+
Attenuators BW-N30W50+
RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N30W50+-ND BW-N30W50+
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
110 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-110 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 110 dB
Package Type Connectorized
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details