Mini-Circuits Attenuators BW-N30W5+

Description
FXD ATTEN 5W N F/M 30DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 5W N F/M 30DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N30W5+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN 5W N F/M 30DB ROHS

FXD ATTEN 5W N F/M 30DB ROHS

Buy Now Datasheet
Attenuators - BW-N30W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N30W5+
Attenuators BW-N30W5+
RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N30W5+-ND BW-N30W5+
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-LAT-5+CT-ND - DigiKey
Specs
Attenuation 5 dB
Package Type TO-253-4, TO-253AA
View Details
2 suppliers
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details