Mini-Circuits Attenuators BW-K20-2W44+

Description
FXD ATTEN/2.92MM/ 2W 20DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN/2.92MM/ 2W 20DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-K20-2W44+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN/2.92MM/ 2W 20DB ROHS

FXD ATTEN/2.92MM/ 2W 20DB ROHS

Buy Now Datasheet
Attenuators - BW-K20-2W44+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-K20-2W44+
Attenuators BW-K20-2W44+
RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms 2W 2.92mm In-Line Module

RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-K20-2W44+-ND BW-K20-2W44+
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-2000-18000-60-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 2 GHz
View Details
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.15 to 1.5 :1
View Details
3 suppliers