SXBP-2150+ is a surface mount bandpass filter designed for asymmetric rejection in applications such as super-heterodyne receivers, operating across 2050 to 2250 MHz with 50Ω impedance. It features a miniature shielded HF1139 package measuring 0.44" x 0.74" x 0.27", with a pass band insertion loss of up to 2.0 dB and VSWR up to 2.3:1. The filter provides at least 20.0 dB rejection in the lower stop band below 950 MHz and upper stop band from 2675 to 5000 MHz, with a maximum RF power input of 6.3 W. Operating temperature ranges from -40°C to 85°C, and storage temperature from -55°C to 100°C. The part is RoHS compliant.
SXBP-2150+ is a wideband bandpass filter in a miniature shielded package covering 2050 to 2250 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature.
LUMPED LC BPF, 2050 - 2250 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-2150+ | 3157-SXBP-2150+-ND |
| Product Name | Lumped LC Band Pass Filter, 2050 - 2250 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 2150 dB | 2 dB |
| Filter Technology | Passive Filter |