Coaxial bandpass filter for 20 to 21 MHz at 50 Ω, with BNC male and female connectors, housed in an FF55 case measuring 14.47 mm by 65.79 mm. It exhibits a typical insertion loss of 2.2 dB in the passband, a VSWR of 1.3:1, and provides at least 40 dB rejection from 40 to 380 MHz. The operating temperature range is -40°C to 85°C, with a maximum RF power input of 0.5 W. The device is RoHS compliant.
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω
LUMPED LC BPF, 20 - 21 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BBP-20R5+ | 3157-BBP-20R5+-ND |
| Product Name | Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 20.5 dB | 3 dB |
| Filter Technology | Passive Filter |