The BFCN-7200+ is a 50Ω LTCC bandpass filter covering 7100 to 7300 MHz with a typical insertion loss of 2.0 dB and a maximum VSWR of 1.4:1 in the passband. It is housed in a 3.2mm x 1.6mm FV1206-4 package with wrap-around terminations, hermetically sealed for reliability in harsh environments. The operating and storage temperature range is -55°C to 100°C, with a maximum RF power input of 2W at 25°C, derating linearly to 0.5W at 100°C. It provides sharp rejection near the band edges and is RoHS compliant.
The BFCN-7200+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 7200 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.
7.2GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 864164-BFCN-7200+
Features: 7.2GHz Center Band Pass Ceramic Filter 200 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
LTCC BAND PASS FILTER, 7100 - 73
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-7200+ | 3157-BFCN-7200+TR-ND | BFCN-7200+ | BFCN-7200+ |
| Product Name | LTCC Band Pass Filter, 7100 - 7300 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-7200+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 7200 dB | 3.5 dB | 3.5 dB | |
| Filter Technology | Passive Filter |