Mini-Circuits Lumped LC Band Pass Filter, 145 - 155 MHz, 50Ω BPF-F150+

Description
BPF-F150+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 145 to 155 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Description
BPF-F150+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 145 to 155 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BPF-F150+ is a surface mount bandpass filter designed for the 145 to 155 MHz frequency range with a 50 ohm impedance. It features a shielded HP1156 package measuring 18.54 x 34.54 x 8.89 mm, with a maximum RF power input of 1 W and an operating temperature range of -40°C to 85°C. The filter exhibits an insertion loss of 6 to 7 dB within the passband, a VSWR of 1.58 to 1.92:1, and greater than 40 dB rejection in the stop bands below 133 MHz and above 170 MHz. RoHS compliant.

Datasheet Summary
Powered by GS/AI

BPF-F150+ is a surface mount bandpass filter designed for the 145 to 155 MHz frequency range with a 50 ohm impedance. It features a shielded HP1156 package measuring 18.54 x 34.54 x 8.89 mm, with a maximum RF power input of 1 W and an operating temperature range of -40°C to 85°C. The filter exhibits an insertion loss of 6 to 7 dB within the passband, a VSWR of 1.58 to 1.92:1, and greater than 40 dB rejection in the stop bands below 133 MHz and above 170 MHz. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 145 - 155 MHz, 50Ω - BPF-F150+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 145 - 155 MHz, 50Ω
BPF-F150+
Lumped LC Band Pass Filter, 145 - 155 MHz, 50Ω BPF-F150+
BPF-F150+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 145 to 155 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.

BPF-F150+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 145 to 155 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-BPF-F150+TR-ND - DigiKey
Thief River Falls, MN, United States
150MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 7dB 18-SMD, No Lead

150MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 7dB 18-SMD, No Lead

Buy Now Datasheet
RF Filters - BPF-F150+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-F150+
RF Filters BPF-F150+
RF FILTER BAND PASS 150MHZ 18SMD

RF FILTER BAND PASS 150MHZ 18SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-F150+ 3157-BPF-F150+TR-ND BPF-F150+
Product Name Lumped LC Band Pass Filter, 145 - 155 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 150 dB 7 dB 7 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1765 - 1920 MHz, 50Ω - CSBP-A1843+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 2720 - 3570 MHz, 50Ω - BFCN-3115+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3115 dB
View Details
4 suppliers
LTCC Band Pass Filter, 4400 - 5200 MHz, 50Ω - BFCN-4800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4800 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 5 - 85 MHz, 75Ω - SXBP-45-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 45 dB
View Details