Mini-Circuits LTCC Band Pass Filter, 25000 - 27500 MHz, 50Ω BFCQ-2602+

Description
The BFCQ-2602+ LTCC Bandpass Filter covers the 5G n258 band. This corresponds to a passband of 25 to 27.5 GHz, with as low as 2dB passband loss, and up to 40dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
Request a Quote Datasheet
Description
The BFCQ-2602+ LTCC Bandpass Filter covers the 5G n258 band. This corresponds to a passband of 25 to 27.5 GHz, with as low as 2dB passband loss, and up to 40dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 25000 - 27500 MHz, 50Ω - BFCQ-2602+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 25000 - 27500 MHz, 50Ω
BFCQ-2602+
LTCC Band Pass Filter, 25000 - 27500 MHz, 50Ω BFCQ-2602+
The BFCQ-2602+ LTCC Bandpass Filter covers the 5G n258 band. This corresponds to a passband of 25 to 27.5 GHz, with as low as 2dB passband loss, and up to 40dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.

The BFCQ-2602+ LTCC Bandpass Filter covers the 5G n258 band. This corresponds to a passband of 25 to 27.5 GHz, with as low as 2dB passband loss, and up to 40dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCQ-2602+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCQ-2602+DKR-ND
Ceramic Filters 3157-BFCQ-2602+DKR-ND
CER FILTER 26.2GHZ BAND PASS

CER FILTER 26.2GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCQ-2602+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCQ-2602+CT-ND
Ceramic Filters 3157-BFCQ-2602+CT-ND
CER FILTER 26.2GHZ BAND PASS

CER FILTER 26.2GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCQ-2602+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCQ-2602+TR-ND
Ceramic Filters 3157-BFCQ-2602+TR-ND
CER FILTER 26.2GHZ BAND PASS

CER FILTER 26.2GHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCQ-2602+ 3157-BFCQ-2602+DKR-ND
Product Name LTCC Band Pass Filter, 25000 - 27500 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 26.2 dB 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCW-7500+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.5 dB
View Details
LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω - BFCV-4085+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4085 dB
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 2.646 - 2.754 GHz, 50Ω - CBP3-2700BR+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 74 - 77 MHz, 50Ω - BPF-A76+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers