Mini-Circuits Ceramic Filters - HFCN-1200D+ HFCN-1200D+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 873528-HFCN-1200D+ Features: 2.91GHz Center High Pass Ceramic Filter 3.38 GHz 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 873528-HFCN-1200D+ Features: 2.91GHz Center High Pass Ceramic Filter 3.38 GHz 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - HFCN-1200D+
HFCN-1200D+
Ceramic Filters - HFCN-1200D+ HFCN-1200D+
Manufacturer: Mini-Circuits Win Source Part Number: 873528-HFCN-1200D+ Features: 2.91GHz Center High Pass Ceramic Filter 3.38 GHz 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 873528-HFCN-1200D+
Features: 2.91GHz Center High Pass Ceramic Filter 3.38 GHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1200D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1200D+TR-ND
Ceramic Filters 3157-HFCN-1200D+TR-ND
2.91GHz Center High Pass Ceramic Filter 3.38GHz 50Ohm 4-SMD, No Lead

2.91GHz Center High Pass Ceramic Filter 3.38GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1200D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1200D+CT-ND
Ceramic Filters 3157-HFCN-1200D+CT-ND
CER FILTER 2.91GHZ HIGH PASS

CER FILTER 2.91GHZ HIGH PASS

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1200D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1200D+DKR-ND
Ceramic Filters 3157-HFCN-1200D+DKR-ND
CER FILTER 2.91GHZ HIGH PASS

CER FILTER 2.91GHZ HIGH PASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number HFCN-1200D+ 3157-HFCN-1200D+TR-ND
Product Name Ceramic Filters - HFCN-1200D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

L1 Low Loss GPS SAW Filter - QPQ1060 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1560 to 1591 MHz
View Details
RF Filters - 1761-B120RF0W-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
View Details
MFHP-00006PSM, Passive GaAs MMIC 12 GHz Highpass Filter - MFHP-00006PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 12000 MHz
View Details