CBP-1250C+ is a surface-mount bandpass filter designed for applications in aviation, mobile radio, broadband, and fixed wireless, operating between 1215 and 1285 MHz with a 50 Ω impedance. It features a shielded MP1766 case measuring 19.05 x 19.05 x 5.33 mm, with a typical insertion loss of 0.8 dB within the passband and a VSWR of 1.2:1. The filter provides at least 20 dB rejection below 1055 MHz and above 1510 MHz, handles up to 5 W RF power input, and operates reliably from -40°C to 85°C. It is RoHS compliant.
CBP-1250C+ is a ceramic-coaxial-reso
CERAMIC BPF, 1215-1285 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1250C+ | 3157-CBP-1250C+TR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1215 - 1285 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1250 dB | 2 dB |