Mini-Circuits Lumped LC Band Pass Filter, 420 - 750 MHz, 50Ω BPF-AM585+

Description
Mini-Circuits’ BPF-AM585+ is a Lumped LC filter that offer a good insertion loss and good rejection. This bandpass filter covers from 420 to 750 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots.
Request a Quote
Description
Mini-Circuits’ BPF-AM585+ is a Lumped LC filter that offer a good insertion loss and good rejection. This bandpass filter covers from 420 to 750 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPF-AM585+ is a surface-mount lumped LC bandpass filter designed for 50Ω systems operating between 420 and 750 MHz. It features a typical insertion loss of 0.4 dB within the passband and minimum return loss of 12 dB. Stopband rejection reaches 40 dB typ. up to 2 GHz. The device operates from -40°C to +85°C and withstands 15 W input power at +25°C, derating linearly to 5 W at +85°C. It is housed in a BBG2044-4 case with gold-over-nickel lead finish, complies with RoHS/REACH, and has MSL1 moisture sensitivity level. The package includes 12 pads for grounding and RF connections, with a suggested PCB layout provided.

Datasheet Summary
Powered by GS/AI

The BPF-AM585+ is a surface-mount lumped LC bandpass filter designed for 50Ω systems operating between 420 and 750 MHz. It features a typical insertion loss of 0.4 dB within the passband and minimum return loss of 12 dB. Stopband rejection reaches 40 dB typ. up to 2 GHz. The device operates from -40°C to +85°C and withstands 15 W input power at +25°C, derating linearly to 5 W at +85°C. It is housed in a BBG2044-4 case with gold-over-nickel lead finish, complies with RoHS/REACH, and has MSL1 moisture sensitivity level. The package includes 12 pads for grounding and RF connections, with a suggested PCB layout provided.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 420 - 750 MHz, 50Ω - BPF-AM585+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 420 - 750 MHz, 50Ω
BPF-AM585+
Lumped LC Band Pass Filter, 420 - 750 MHz, 50Ω BPF-AM585+
Mini-Circuits’ BPF-AM585+ is a Lumped LC filter that offer a good insertion loss and good rejection. This bandpass filter covers from 420 to 750 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots.

Mini-Circuits’ BPF-AM585+ is a Lumped LC filter that offer a good insertion loss and good rejection. This bandpass filter covers from 420 to 750 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BPF-AM585+
Product Name Lumped LC Band Pass Filter, 420 - 750 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1442 to 1538 MHz - CBP3-1490CB+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Filters - 3157-CBP6-522R5BG+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 522 MHz
View Details
LTCC Band Pass Filter, 4400 - 5200 MHz, 50Ω - BFCN-4800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4800 dB
View Details
3 suppliers
LTCC Band Pass Filter, 7500 - 8800 MHz, 50Ω - BFHK-8501+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.1 dB
View Details
2 suppliers