BFHKI-5001+ is a surface-mount LTCC bandpass filter designed for RF signal conditioning in applications such as satellite communications, aerospace and defense, and quantum computing, with a 4.5 to 5.3 GHz passband and 50 Ω impedance. It features a compact 4.95 mm × 3.65 mm ceramic package with an integrated interposer board for automated assembly, achieving 3.6 dB typical insertion loss and 54 dB typical stopband rejection up to 13 GHz. The device operates from -55°C to +125°C, handles up to 1 W input power within the passband (derating linearly to 0.5 W at 125°C), and is housed in a shielded, rugged ceramic construction suitable for high-humidity and high-temperature environments. It is RoHS compliant and uses gold-over-nickel plating.
BFHKI-5001+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 4.5 to 5.3 GHz passband that supports a variety of applications. This model achieves 54 dB typical stopband rejection up to 13 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3.6 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
LTCC SMT BPF, 4.5 - 5.3 GHZ, 50
LTCC SMT BPF, 4.5 - 5.3 GHZ, 50
LTCC SMT BPF, 4.5 - 5.3 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHKI-5001+ | 3157-BFHKI-5001+TR-ND |
| Product Name | LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 4.9 dB | 4.5 dB |