Mini-Circuits 4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω BP4U1+

Description
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω
Request a Quote Datasheet
Description
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω - BP4U1+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω
BP4U1+
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω BP4U1+
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω

4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-BP4U1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-BP4U1+TR-ND
RF Power Dividers/Splitters 3157-BP4U1+TR-ND
"RF Power Divider 1.85GHz ~ 3GHz Isolation (Min) 15dB, 1.5 VSWR, 28° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

"RF Power Divider 1.85GHz ~ 3GHz Isolation (Min) 15dB, 1.5 VSWR, 28° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
1.85GHZ 3GHZ Rf Power Divider Splitter - 851-BP4U1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.85GHZ 3GHZ Rf Power Divider Splitter
851-BP4U1+
1.85GHZ 3GHZ Rf Power Divider Splitter 851-BP4U1+
RF PWR DVDR 1.85GHZ-3GHZ 8SOIC Product overview: BP4U1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.85GHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP4U1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.85GHZ-3GHZ 8SOIC Product overview: BP4U1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.85GHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP4U1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - BP4U1+ - BP4U1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - BP4U1+
BP4U1+
RF Power Dividers/Splitters - BP4U1+ BP4U1+
Manufacturer: Mini-Circuits Win Source Part Number: 913399-BP4U1+ Features: RF Power Divider 1.85 GHz ~ 3 GHz Isolation (Min) 15dB, 1.5 VSWR, 28° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 913399-BP4U1+
Features: RF Power Divider 1.85 GHz ~ 3 GHz Isolation (Min) 15dB, 1.5 VSWR, 28° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Power Dividers/Splitters - BP4U1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
BP4U1+
RF Power Dividers/Splitters BP4U1+
RF Power Divider 1.85 GHz ~ 3 GHz Isolation (Min) 15dB, 1.5 VSWR, 28° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

RF Power Divider 1.85 GHz ~ 3 GHz Isolation (Min) 15dB, 1.5 VSWR, 28° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number BP4U1+ 3157-BP4U1+TR-ND 851-BP4U1+ BP4U1+ BP4U1+
Product Name 4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω RF Power Dividers/Splitters 1.85GHZ 3GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - BP4U1+ RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type / Form Factor "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154\", 3.90mm Width)
Insertion Loss 0.70 dB 0.70 dB 0.70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω - HPCJ-03-222+ - Mini-Circuits
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency 1700.00 to 2200.00 MHz
Insertion Loss 0.25 dB
View Details
26.5GHZ Rf Power Divider Splitter - 851-EP2K1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
4 Ways MMIC Power Splitter, 1710 - 1990 MHz, 50Ω - BP4P+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Power Dividers/Splitters - 3157-ZC16PD-222-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 4.50 dB
Isolation 20.00 dB
View Details
2 suppliers