The EP2RCW+ is a 2-way RF power splitter/combiner designed for ultra-wideband operation from DC to 8 GHz. It features high isolation of 21 dB typical at 4 GHz, excellent amplitude unbalance of 0.1 dB typical across the frequency range, and a phase unbalance of 1.0 degree typical at 4 GHz. The device is housed in a compact 5 x 5 mm QFN package, making it suitable for space-constrained applications. This splitter/combiner can handle up to 0.6W of power, ensuring reliable performance in both splitter and combiner configurations. It is manufactured using GaAs IPD technology, which provides consistent performance and a high level of ESD protection. The EP2RCW+ is ideal for various applications, including WiMAX, WLAN, radar, and satellite communications, making it a versatile choice for engineers looking for a high-performance RF power divider.
RF PWR DVDR 0 HZ-8GHZ 32VFQFN Product overview: EP2RCW+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EP2RCW+ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1373233-EP2RCW+
Category: RF and Wireless - RF Power Dividers/Splitters
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 0 Hz ~ 8 GHz
Package / Case: 32-VFQFN Exposed Pad
HTSUS: 8548.00.0000
Size / Dimension: 0.197" L x 0.197" W x 0.039" H (5.00mm x 5.00mm x 1.00mm)
ECCN: EAR99
Insertion Loss: 5.5dB
Specifications: Isolation (Min) 17dB, 1.8 VSWR (Typ), 9° Imbalance (Max)
RF Power Divider 0Hz ~ 8GHz Isolation (Min) 17dB, 1.8 VSWR (Typ), 9° Imbalance (Max) 32-VFQFN Exposed Pad
RF Power Divider 0Hz ~ 8GHz Isolation (Min) 17dB, 1.8 VSWR (Typ), 9° Imbalance (Max) 32-VFQFN Exposed Pad
RF Power Divider 0Hz ~ 8GHz Isolation (Min) 17dB, 1.8 VSWR (Typ), 9° Imbalance (Max) 32-VFQFN Exposed Pad
RF Power Divider 0 Hz ~ 8 GHz Isolation (Min) 17dB, 1.8 VSWR (Typ), 9° Imbalance (Max) 32-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-EP2RCW+ | EP2RCW+ | 3157-EP2RCW+CT-ND | EP2RCW+ |
| Product Name | 8GHZ Rf Power Divider Splitter | RF and Wireless - RF Power Dividers/Splitters | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Connectors | SMD/SMT | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |