Mini-Circuits 2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω BP2G1+

Description
2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω
Request a Quote Datasheet
Description
2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω - BP2G1+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω
BP2G1+
2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω BP2G1+
2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω

2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - BP2G1+ - BP2G1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - BP2G1+
BP2G1+
RF Power Dividers/Splitters - BP2G1+ BP2G1+
Manufacturer: Mini-Circuits Win Source Part Number: 713803-BP2G1+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1738+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 713803-BP2G1+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1738+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - 3157-BP2G1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-BP2G1+TR-ND
RF Power Dividers/Splitters 3157-BP2G1+TR-ND
"RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

"RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-BP2G1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-BP2G1+DKR-ND
RF Power Dividers/Splitters 3157-BP2G1+DKR-ND
"RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

"RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-BP2G1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-BP2G1+CT-ND
RF Power Dividers/Splitters 3157-BP2G1+CT-ND
"RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

"RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
1.2GHZ 2GHZ Rf Power Divider Splitter - 851-BP2G1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ 2GHZ Rf Power Divider Splitter
851-BP2G1+
1.2GHZ 2GHZ Rf Power Divider Splitter 851-BP2G1+
RF PWR DVDR 1.2GHZ-2GHZ 8SOIC Product overview: BP2G1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.2GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP2G1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.2GHZ-2GHZ 8SOIC Product overview: BP2G1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.2GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP2G1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - BP2G1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
BP2G1+
RF Power Dividers/Splitters BP2G1+
RF Power Divider 1.2 GHz ~ 2 GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

RF Power Divider 1.2 GHz ~ 2 GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number BP2G1+ BP2G1+ 3157-BP2G1+TR-ND 851-BP2G1+ BP2G1+
Product Name 2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω RF Power Dividers/Splitters - BP2G1+ RF Power Dividers/Splitters 1.2GHZ 2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type / Form Factor "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154\", 3.90mm Width)
Insertion Loss 0.60 dB 0.60 dB 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

700MHZ 2.7GHZ Rf Power Divider Splitter - 851-SEPS-8-272+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-EP2-19+CT-ND - DigiKey
Specs
Package Type / Form Factor 6-TDFN Exposed Pad
Insertion Loss 0.60 dB
Isolation 21.00 dB
View Details
2 suppliers
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω - ZB8PD-22-75+ - Mini-Circuits
Specs
0º Power Divider Division: 8-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
RF Power Dividers/Splitters - SP-2C-1+ - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor SOT-23-6
Frequency 640.00 to 1100.00 MHz
Insertion Loss 0.40 dB
View Details