Mini-Circuits RF Power Dividers/Splitters SCW-2-482+

Description
LTCC PWR SPLTR, 3300 - 4800 MHZ
Request a Quote Datasheet
Description
LTCC PWR SPLTR, 3300 - 4800 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SCW-2-482+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCW-2-482+CT-ND
RF Power Dividers/Splitters 3157-SCW-2-482+CT-ND
LTCC PWR SPLTR, 3300 - 4800 MHZ

LTCC PWR SPLTR, 3300 - 4800 MHZ

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCW-2-482+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCW-2-482+DKR-ND
RF Power Dividers/Splitters 3157-SCW-2-482+DKR-ND
LTCC PWR SPLTR, 3300 - 4800 MHZ

LTCC PWR SPLTR, 3300 - 4800 MHZ

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCW-2-482+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCW-2-482+TR-ND
RF Power Dividers/Splitters 3157-SCW-2-482+TR-ND
LTCC PWR SPLTR, 3300 - 4800 MHZ

LTCC PWR SPLTR, 3300 - 4800 MHZ

Buy Now Datasheet
4800 MHZ Rf Power Divider Splitter - 851-SCW-2-482+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4800 MHZ Rf Power Divider Splitter
851-SCW-2-482+
4800 MHZ Rf Power Divider Splitter 851-SCW-2-482+
LTCC PWR SPLTR, 3300 - 4800 MHZ Product overview: SCW-2-482+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4800 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 4800 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCW-2-482+ can be used for catalog matching and distributor lookup.

LTCC PWR SPLTR, 3300 - 4800 MHZ Product overview: SCW-2-482+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4800 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 4800 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCW-2-482+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCW-2-482+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCW-2-482+
RF Power Dividers/Splitters SCW-2-482+
RF Power Divider 3.3 GHz ~ 4.8 GHz Isolation (Min) 12dB, 16dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 3.3 GHz ~ 4.8 GHz Isolation (Min) 12dB, 16dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SCW-2-482+CT-ND 851-SCW-2-482+ SCW-2-482+
Product Name RF Power Dividers/Splitters 4800 MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.70 dB 0.70 dB 0.70 dB
Isolation 12.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7010180 - 7010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 3.00 dB
View Details
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details
4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Power Splitters/Combiners - WM3PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details