Mini-Circuits RF Power Dividers/Splitters BP2C=

Description
RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 18dB, 3° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)
Description
RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 18dB, 3° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - BP2C= - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
BP2C=
RF Power Dividers/Splitters BP2C=
RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 18dB, 3° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 18dB, 3° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number BP2C=
Product Name RF Power Dividers/Splitters
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6060400K - 6060400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
2 Way Power Divider - 5o3130330 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Power Splitters/Combiners - WM3PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details