Mini-Circuits 1:2 LTCC Transformer, 500 - 2700 MHz, 50Ω TCW2-2700+

Description
Mini-Circuits’ TCW2-2700+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 500 to 2700 MHz. This model provides, low amplitude unbalance, and RF input power handling up to 0.5W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.
Request a Quote Datasheet
Description
Mini-Circuits’ TCW2-2700+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 500 to 2700 MHz. This model provides, low amplitude unbalance, and RF input power handling up to 0.5W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 500 - 2700 MHz, 50Ω - TCW2-2700+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 500 - 2700 MHz, 50Ω
TCW2-2700+
1:2 LTCC Transformer, 500 - 2700 MHz, 50Ω TCW2-2700+
Mini-Circuits’ TCW2-2700+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 500 to 2700 MHz. This model provides, low amplitude unbalance, and RF input power handling up to 0.5W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.

Mini-Circuits’ TCW2-2700+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 500 to 2700 MHz. This model provides, low amplitude unbalance, and RF input power handling up to 0.5W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.

Supplier's Site Datasheet
Balun - 3157-TCW2-2700+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 500MHZ ~ 2.7GHZ 1:2

BALUN 500MHZ ~ 2.7GHZ 1:2

Buy Now Datasheet
Balun - 3157-TCW2-2700+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 500MHZ ~ 2.7GHZ 1:2

BALUN 500MHZ ~ 2.7GHZ 1:2

Buy Now Datasheet
Balun - 3157-TCW2-2700+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 500MHZ ~ 2.7GHZ 1:2

BALUN 500MHZ ~ 2.7GHZ 1:2

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW2-2700+ 3157-TCW2-2700+DKR-ND
Product Name 1:2 LTCC Transformer, 500 - 2700 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω - NCS2-222+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω - TC1-33-75G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω - Z7550-FFNM+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers