Mini-Circuits 1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω TC16-161TX+

Description
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω
Request a Quote Datasheet
Description
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω - TC16-161TX+ - Mini-Circuits
Brooklyn, NY, United States
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω
TC16-161TX+
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω TC16-161TX+
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω

1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC16-161TX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 600kHz ~ 160MHz 1:16 5-SMD Module

RF Balun 600kHz ~ 160MHz 1:16 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC16-161TX+ 3157-TC16-161TX+TR-ND
Product Name 1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCG1-252+CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω - TT1.5-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω - TCN4-162+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω - TC1-6X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers