Mini-Circuits Thin Film SMT Band Pass Filter, 22.3 - 23.3 GHz, 50Ω ABF-22R8G+

Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABF-22R8G+ is a thin-film surface mount bandpass filter designed for mmWave applications, operating in the 22.3 to 23.3 GHz range with a 50 Ω impedance. It features a passband insertion loss of 1.5 dB typ., return loss of 15 dB typ., and stopband rejection up to 58 dB typ. The filter is housed in a 4.48 x 9.48 x 2.36 mm package, operates from -55°C to +125°C, and supports up to 1 W input power within the passband. The case style is BAS3622 with gold over nickel plating, and it meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The ABF-22R8G+ is a thin-film surface mount bandpass filter designed for mmWave applications, operating in the 22.3 to 23.3 GHz range with a 50 Ω impedance. It features a passband insertion loss of 1.5 dB typ., return loss of 15 dB typ., and stopband rejection up to 58 dB typ. The filter is housed in a 4.48 x 9.48 x 2.36 mm package, operates from -55°C to +125°C, and supports up to 1 W input power within the passband. The case style is BAS3622 with gold over nickel plating, and it meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Thin Film SMT Band Pass Filter, 22.3 - 23.3 GHz, 50Ω - ABF-22R8G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film SMT Band Pass Filter, 22.3 - 23.3 GHz, 50Ω
ABF-22R8G+
Thin Film SMT Band Pass Filter, 22.3 - 23.3 GHz, 50Ω ABF-22R8G+
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ABF-22R8G+
Product Name Thin Film SMT Band Pass Filter, 22.3 - 23.3 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - BBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 310 - 400 MHz, 50Ω - BPF-A355+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 355 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω - RBP-220+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 1280 - 1360 MHz, 50Ω - CBP-1320Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers