The BFTC-415+ is an LTCC surface mount bandpass filter designed for the 330 to 500 MHz frequency range with a 50 Ω impedance. It features a typical insertion loss of 4 dB and a typical return loss of 14 dB within the passband, with minimum stopband rejection of 25 dB below 240 MHz and above 650 MHz. The filter supports up to 4 W RF input power at +25°C, derating linearly to 2 W at +85°C, and operates over a temperature range of -40°C to +85°C. The component is housed in a ceramic package with dimensions consistent with the suggested PCB layout PL-112 and uses palladium silver lead finish. It is RoHS compliant and certified to environmental rating ENV02T1.
Mini-Circuits’ BFTC-415+ LTCC Bandpass Filter covers the 330 to 500 MHz passband with 25 dB upper / lower stopband rejection. This model handles up to 4 W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.
RF FILTER BAND PASS 415MHZ 6SMD
RF FILTER BAND PASS 415MHZ 6SMD
RF FILTER BAND PASS 415MHZ 6SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFTC-415+ | 3157-BFTC-415+CT-ND |
| Product Name | LTCC Band Pass Filter, 330 - 500 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 415 dB | 5.5 dB |