Mini-Circuits LTCC Band Pass Filter, 1580 - 2200 MHz, 50Ω BFCN-1860+

Description
The BFCN-1860+ LTCC bandpass filter covers the 1580 to 2200 MHz passband with 2 dB passband insertion loss and 20 dB upper/lower stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature range from -55 to +100°C. Utilizing LTCC multi-layer con- struction, the filter achieves excellent repeatability of performance and comes in a tiny 1206 ceramic package with wraparound terminations, minimizing performance variations due to parasitics and saving space in dense PCB layouts.
Request a Quote Datasheet
Description
The BFCN-1860+ LTCC bandpass filter covers the 1580 to 2200 MHz passband with 2 dB passband insertion loss and 20 dB upper/lower stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature range from -55 to +100°C. Utilizing LTCC multi-layer con- struction, the filter achieves excellent repeatability of performance and comes in a tiny 1206 ceramic package with wraparound terminations, minimizing performance variations due to parasitics and saving space in dense PCB layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 1580 - 2200 MHz, 50Ω - BFCN-1860+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 1580 - 2200 MHz, 50Ω
BFCN-1860+
LTCC Band Pass Filter, 1580 - 2200 MHz, 50Ω BFCN-1860+
The BFCN-1860+ LTCC bandpass filter covers the 1580 to 2200 MHz passband with 2 dB passband insertion loss and 20 dB upper/lower stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature range from -55 to +100°C. Utilizing LTCC multi-layer con- struction, the filter achieves excellent repeatability of performance and comes in a tiny 1206 ceramic package with wraparound terminations, minimizing performance variations due to parasitics and saving space in dense PCB layouts.

The BFCN-1860+ LTCC bandpass filter covers the 1580 to 2200 MHz passband with 2 dB passband insertion loss and 20 dB upper/lower stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature range from -55 to +100°C. Utilizing LTCC multi-layer con- struction, the filter achieves excellent repeatability of performance and comes in a tiny 1206 ceramic package with wraparound terminations, minimizing performance variations due to parasitics and saving space in dense PCB layouts.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-1860+
BFCN-1860+
Ceramic Filters - BFCN-1860+ BFCN-1860+
Manufacturer: Mini-Circuits Win Source Part Number: 709731-BFCN-1860+ Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 709731-BFCN-1860+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-BFCN-1860+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-1860+CT-ND
Ceramic Filters 3157-BFCN-1860+CT-ND
1.86GHz Center Band Pass Ceramic Filter 620MHz 50Ohm 4-SMD, No Lead

1.86GHz Center Band Pass Ceramic Filter 620MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-1860+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-1860+DKR-ND
Ceramic Filters 3157-BFCN-1860+DKR-ND
1.86GHz Center Band Pass Ceramic Filter 620MHz 50Ohm 4-SMD, No Lead

1.86GHz Center Band Pass Ceramic Filter 620MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-1860+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-1860+TR-ND
Ceramic Filters 3157-BFCN-1860+TR-ND
1.86GHz Center Band Pass Ceramic Filter 620MHz 50Ohm 4-SMD, No Lead

1.86GHz Center Band Pass Ceramic Filter 620MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - BFCN-1860+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCN-1860+
Ceramic Filters BFCN-1860+
LTCC BAND PASS FILTER, 1580 - 22

LTCC BAND PASS FILTER, 1580 - 22

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCN-1860+ BFCN-1860+ 3157-BFCN-1860+CT-ND BFCN-1860+
Product Name LTCC Band Pass Filter, 1580 - 2200 MHz, 50Ω Ceramic Filters - BFCN-1860+ Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1860 dB 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-EQY-4-283+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 5.2 dB
View Details
2 suppliers
RF Filters - 3157-HFCG-1230+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4700 MHz
View Details
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω - SBP-140+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 140 dB
View Details
2 suppliers
RF Filters - 3157-EQY-6-63+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Package Type Surface Mount; 8-TFDFN Exposed Pad
View Details
3 suppliers