Mini-Circuits LTCC Band Pass Filter, 1790 - 2000 MHz, 50Ω BPNL-1891+

Description
The BPNL-1891+ LTCC bandpass filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Passing 1790-2000 MHz, these units offer excellent rejection over a wide stopband.
Request a Quote Datasheet
Description
The BPNL-1891+ LTCC bandpass filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Passing 1790-2000 MHz, these units offer excellent rejection over a wide stopband.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 1790 - 2000 MHz, 50Ω - BPNL-1891+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 1790 - 2000 MHz, 50Ω
BPNL-1891+
LTCC Band Pass Filter, 1790 - 2000 MHz, 50Ω BPNL-1891+
The BPNL-1891+ LTCC bandpass filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Passing 1790-2000 MHz, these units offer excellent rejection over a wide stopband.

The BPNL-1891+ LTCC bandpass filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Passing 1790-2000 MHz, these units offer excellent rejection over a wide stopband.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BPNL-1891+
Product Name LTCC Band Pass Filter, 1790 - 2000 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1590 - 1610 MHz, 50Ω - CBP4-1600A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Filters - 3157-HFCU-223+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 30900 MHz
View Details
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BPGE-252R+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2450 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 3 - 30 MHz, 50Ω - ZABP-16+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
VSWR 16 :1
View Details
2 suppliers