Mini-Circuits LTCC Surface Mount Band Pass Filter, 8.45 to 8.80 GHz, 50Ω BFCV-8750+

Description
The BFCV-8750+ LTCC bandpass filter provides a passband from 8.45 to 8.8 GHz with as low as 3 dB loss in the passband and up to 63 dB stopband rejection. This model handles up to 6.3 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.
Request a Quote
Description
The BFCV-8750+ LTCC bandpass filter provides a passband from 8.45 to 8.8 GHz with as low as 3 dB loss in the passband and up to 63 dB stopband rejection. This model handles up to 6.3 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFCV-8750+ is a surface-mount LTCC bandpass filter designed for X-band applications, with a passband from 8.45 to 8.80 GHz, insertion loss of 3 dB maximum, and return loss of 9.5 dB minimum within the passband. It provides stopband attenuation of up to 60 dB from 12 to 18 GHz. The device handles up to 6.3 W RF power at +25 °C, with a linear derating to 2.57 W at +125 °C. It operates over a temperature range of -55 °C to +125 °C and features a compact 3.2 × 2.5 mm package with three pads and a ground connection. The filter is bi-directional and requires an external DC-blocking capacitor in DC-biased applications.

Datasheet Summary
Powered by GS/AI

The BFCV-8750+ is a surface-mount LTCC bandpass filter designed for X-band applications, with a passband from 8.45 to 8.80 GHz, insertion loss of 3 dB maximum, and return loss of 9.5 dB minimum within the passband. It provides stopband attenuation of up to 60 dB from 12 to 18 GHz. The device handles up to 6.3 W RF power at +25 °C, with a linear derating to 2.57 W at +125 °C. It operates over a temperature range of -55 °C to +125 °C and features a compact 3.2 × 2.5 mm package with three pads and a ground connection. The filter is bi-directional and requires an external DC-blocking capacitor in DC-biased applications.

Suppliers

Company
Product
Description
Supplier Links
LTCC Surface Mount Band Pass Filter, 8.45 to 8.80 GHz, 50Ω - BFCV-8750+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Surface Mount Band Pass Filter, 8.45 to 8.80 GHz, 50Ω
BFCV-8750+
LTCC Surface Mount Band Pass Filter, 8.45 to 8.80 GHz, 50Ω BFCV-8750+
The BFCV-8750+ LTCC bandpass filter provides a passband from 8.45 to 8.8 GHz with as low as 3 dB loss in the passband and up to 63 dB stopband rejection. This model handles up to 6.3 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.

The BFCV-8750+ LTCC bandpass filter provides a passband from 8.45 to 8.8 GHz with as low as 3 dB loss in the passband and up to 63 dB stopband rejection. This model handles up to 6.3 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BFCV-8750+
Product Name LTCC Surface Mount Band Pass Filter, 8.45 to 8.80 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 902.5 - 927.5 MHz, 50Ω - CBP-915C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω - BPF-C45+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Lumped LC Band Pass Filter, 700 - 1200 MHz, 50Ω - BPF-A950+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 950 dB
View Details
3 suppliers
LTCC Band Pass Filter, 25200 - 26600 MHz, 50Ω - BFCQ-2552+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers