Mini-Circuits RF Filters EQY-4-63+

Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-EQY-4-63+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-4-63+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-4-63+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
Filters - RF Filters - EQY-4-63+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
EQY-4-63+
Filters - RF Filters EQY-4-63+
Win Source Part Number: 1350619-EQY-4-63+ Category: Filters - RF Filters Package: Tape & Reel Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Standard Package: 500 Height (Max): 0.041" (1.05mm) Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Mini-Circuits

Win Source Part Number: 1350619-EQY-4-63+
Category: Filters - RF Filters
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Standard Package: 500
Height (Max): 0.041" (1.05mm)
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Mini-Circuits

Buy Now Datasheet
RF Filters - EQY-4-63+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-4-63+
RF Filters EQY-4-63+
RF FILTER 4.2DB 8TFDFN

RF FILTER 4.2DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-EQY-4-63+DKR-ND EQY-4-63+ EQY-4-63+
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

3 to 12GHz – High Pass Filter - UIYHPF3433A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
High Pass Filter - 5o2832280 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 18000 MHz
View Details