BPF-F1250+ is a surface mount bandpass filter designed for L-band applications with a center frequency of 1250 MHz and a passband from 1050 to 1450 MHz. It features a shielded HP1156 package measuring 18.54 mm by 34.54 mm by 8.89 mm, and provides a maximum insertion loss of 2.0 dB and a VSWR of 1.65:1 within the passband. The filter achieves at least 20 dB attenuation in the lower stopband up to 960 MHz and at least 20 dB in the upper stopband from 1640 MHz to 2500 MHz. It operates from -40 °C to 85 °C and handles a maximum RF power input of 1.5 W. The part is RoHS compliant.
BPF-F1250+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This filter offers low insertion loss in the passband for use in L-band application.
1.25GHz Center Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 2dB 18-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 913411-BPF-F1250+
Features: 1.25GHz Center Frequency Band Pass RF Filter (Radio Frequency) 400MHz Bandwidth 2dB 18-SMD, No Lead
Package: Reel - TR
Package: 18-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
RF FILTER BND PASS 1.25GHZ 18SMD
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-F1250+ | 3157-BPF-F1250+TR-ND | BPF-F1250+ | BPF-F1250+ |
| Product Name | Lumped LC Band Pass Filter, 1050 - 1450 MHz, 50Ω | RF Filters | RF Filters - BPF-F1250+ | RF Filters |
| Filter Type | Bandpass | Bandpass | Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Insertion Loss | 1250 dB | 2 dB | 2 dB | |
| Filter Technology | Passive Filter |