Mini-Circuits LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω BFCN-5750+

Description
LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω
Request a Quote Datasheet
Description
LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω - BFCN-5750+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω
BFCN-5750+
LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω BFCN-5750+
LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω

LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-5750+
BFCN-5750+
Ceramic Filters - BFCN-5750+ BFCN-5750+
Manufacturer: Mini-Circuits Win Source Part Number: 713781-BFCN-5750+ Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 713781-BFCN-5750+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-BFCN-5750+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5750+DKR-ND
Ceramic Filters 3157-BFCN-5750+DKR-ND
CER FILTER 5.75GHZ BAND PASS

CER FILTER 5.75GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-5750+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5750+CT-ND
Ceramic Filters 3157-BFCN-5750+CT-ND
CER FILTER 5.75GHZ BAND PASS

CER FILTER 5.75GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-5750+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5750+TR-ND
Ceramic Filters 3157-BFCN-5750+TR-ND
5.75GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead

5.75GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - BFCN-5750+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCN-5750+
Ceramic Filters BFCN-5750+
LTCC BAND PASS FILTER, 5650 - 58

LTCC BAND PASS FILTER, 5650 - 58

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCN-5750+ BFCN-5750+ 3157-BFCN-5750+DKR-ND BFCN-5750+
Product Name LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω Ceramic Filters - BFCN-5750+ Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5750 dB 2.5 dB 2.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 880 - 1000 MHz, 50Ω - CSBP-A940+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Surface Mount Band Pass Filter, 17.7 to 21.2 GHz, 50Ω - BFHK-1942+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 19.45 dB
View Details
Ceramic Resonator Band Pass Filter, 1920 - 1980 MHz, 50Ω - CBP-1950C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 3400 - 3850 MHz, 50Ω - BFCV-3641+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers