Mini-Circuits RF Filters ADCH-80A+

Description
5.025GHz Center Frequency Band Pass RF Filter (Radio Frequency) 9.95GHz Bandwidth 2dB 6-SMD, Flat Leads
Request a Quote Datasheet
Description
5.025GHz Center Frequency Band Pass RF Filter (Radio Frequency) 9.95GHz Bandwidth 2dB 6-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-ADCH-80A+CT-ND - DigiKey
Thief River Falls, MN, United States
5.025GHz Center Frequency Band Pass RF Filter (Radio Frequency) 9.95GHz Bandwidth 2dB 6-SMD, Flat Leads

5.025GHz Center Frequency Band Pass RF Filter (Radio Frequency) 9.95GHz Bandwidth 2dB 6-SMD, Flat Leads

Buy Now Datasheet
RF Filters - 3157-ADCH-80A+DKR-ND - DigiKey
Thief River Falls, MN, United States
5.025GHz Center Frequency Band Pass RF Filter (Radio Frequency) 9.95GHz Bandwidth 2dB 6-SMD, Flat Leads

5.025GHz Center Frequency Band Pass RF Filter (Radio Frequency) 9.95GHz Bandwidth 2dB 6-SMD, Flat Leads

Buy Now Datasheet
RF Filters - 3157-ADCH-80A+TR-ND - DigiKey
Thief River Falls, MN, United States
5.025GHz Center Frequency Band Pass RF Filter (Radio Frequency) 9.95GHz Bandwidth 2dB 6-SMD, Flat Leads

5.025GHz Center Frequency Band Pass RF Filter (Radio Frequency) 9.95GHz Bandwidth 2dB 6-SMD, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - ADCH-80A+
ADCH-80A+
RF Filters - ADCH-80A+ ADCH-80A+
Manufacturer: Mini-Circuits Win Source Part Number: 744242-ADCH-80A+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1607+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 744242-ADCH-80A+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1607+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
RF Filters - ADCH-80A+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
ADCH-80A+
RF Filters ADCH-80A+
RF FILTER BND PASS 5.025GHZ 6SMD

RF FILTER BND PASS 5.025GHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-ADCH-80A+CT-ND ADCH-80A+ ADCH-80A+
Product Name RF Filters RF Filters - ADCH-80A+ RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Band Pass
Fc 5025 MHz 5025 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF13065A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -25 to 75 C (-13 to 167 F)
Fc 6000 MHz
View Details
Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details