The VBF-7200+ is a coaxial bandpass filter designed for 7100 to 7300 MHz with 50 Ω impedance, featuring a typical insertion loss of 2.0 dB and a VSWR of 2.5:1 within the passband. It uses a rugged unibody construction with SMA female and SMA male connectors, housed in an FF704 case measuring 1.43 inches in length and 0.41 inches in diameter. The filter provides strong stopband rejection, with minimum 15 dB insertion loss below 6500 MHz and 20 dB above 8400 MHz, and operates reliably from -55°C to 100°C with a maximum RF power input of 2 W at 25°C, derating linearly to 0.5 W at 100°C. It is RoHS compliant.
The VBF-7200+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 7200 MHz ± 100 MHz, these units offer low insertion loss and good rejection at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-7200+ takes very little space and meets rugged test lab system environment.
LTCC BPF, 7100 - 7300 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | VBF-7200+ | 3157-VBF-7200+-ND |
| Product Name | LTCC Band Pass Filter, 7100 - 7300 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 7200 dB | 3.5 dB |
| Filter Technology | Passive Filter |